- Trained on our vast library of engineering resources.

Snap-on Industrial Brands Pipe Wrench 13504

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Wrench - 13504 - Snap-on Industrial Brands
Kenosha, WI, USA
Pipe Wrench
13504
Pipe Wrench 13504
STRAIGHT TYPE ALUMINUM MATERIAL 12 INCH OVERALL LENGTH 2 1/8 INCH MAX. JAW CAPACITY 2.125 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
  • STRAIGHT TYPE
  • ALUMINUM MATERIAL
  • 12 INCH OVERALL LENGTH
  • 2 1/8 INCH MAX. JAW CAPACITY
  • 2.125 MAX. JAW CAPACITY - FRACTIONAL
  • WILLIAMS[R] BRAND
  • HEAVY DUTY CONSTRUCTION
Supplier's Site Datasheet
Pipe Wrench - 13504 - Snap-on Industrial Brands
Kenosha, WI, USA
Pipe Wrench
13504
Pipe Wrench 13504
STRAIGHT TYPE ALUMINUM MATERIAL 12 INCH OVERALL LENGTH 2 1/8 INCH MAX. JAW CAPACITY 2.125 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
  • STRAIGHT TYPE
  • ALUMINUM MATERIAL
  • 12 INCH OVERALL LENGTH
  • 2 1/8 INCH MAX. JAW CAPACITY
  • 2.125 MAX. JAW CAPACITY - FRACTIONAL
  • WILLIAMS[R] BRAND
  • HEAVY DUTY CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 13504
Product Name Pipe Wrench
Type Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Allen Key Or Hexagonal Wrenches (metric) - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3937 inch (10 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
Titanium Hexagon Key - SKHTG-1.5 - NBK America LLC
Specs
Type Key
Power Manual Tools
Wrench Length 2.5 inch (63.5 mm)
View Details