Snap-on Industrial Brands Open End Wrench 1909

Description
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH 1-7/16 SMALLER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1-7/16 INCH SMALLER END SIZE 3/4 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 1-3/4 INCH HEAD DIAMETER 3-1/8 INCH WEIGHT 3.9 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH 1-7/16 SMALLER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1-7/16 INCH SMALLER END SIZE 3/4 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 1-3/4 INCH HEAD DIAMETER 3-1/8 INCH WEIGHT 3.9 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1909 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1909
Open End Wrench 1909
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH 1-7/16 SMALLER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1-7/16 INCH SMALLER END SIZE 3/4 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 1-3/4 INCH HEAD DIAMETER 3-1/8 INCH WEIGHT 3.9 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
  • SINGLE END TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 21 INCH OVERALL LENGTH
  • 1-7/16 SMALLER END SIZE - FRACTIONAL
  • 1.4375 SMALLER END SIZE - DECIMAL
  • 1-7/16 INCH SMALLER END SIZE
  • 3/4 INCH HEAD THICKNESS
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E
  • SPUD HANDLE
  • OFFSET HEIGHT 1-3/4 INCH
  • HEAD DIAMETER 3-1/8 INCH
  • WEIGHT 3.9 LB
  • COATING BLACK FINISH
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1909
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details