Snap-on Industrial Brands Open End Wrench 1246TOE

Description
SINGLE END TYPE 32 9/16 INCH OVERALL LENGTH 1.4375 SMALLER END SIZE - FRACTIONAL 1 7/16 INCH SMALLER END SIZE 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 3 1/8 INCH
Datasheet
Description
SINGLE END TYPE 32 9/16 INCH OVERALL LENGTH 1.4375 SMALLER END SIZE - FRACTIONAL 1 7/16 INCH SMALLER END SIZE 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 3 1/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1246TOE - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1246TOE
Open End Wrench 1246TOE
SINGLE END TYPE 32 9/16 INCH OVERALL LENGTH 1.4375 SMALLER END SIZE - FRACTIONAL 1 7/16 INCH SMALLER END SIZE 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 3 1/8 INCH
  • SINGLE END TYPE
  • 32 9/16 INCH OVERALL LENGTH
  • 1.4375 SMALLER END SIZE - FRACTIONAL
  • 1 7/16 INCH SMALLER END SIZE
  • 11/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • HEAD DIAMETER 3 1/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1246TOE
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details