Snap-on Industrial Brands Combination Wrench 1178AB

Description
FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-9/16 SMALLER END SIZE - FRACTIONAL 1-9/16 LARGER END SIZE - FRACTIONAL 1.5625 SMALLER END SIZE - DECIMAL 1.5625 LARGER END SIZE - DECIMAL 1-9/16 INCH SMALLER END SIZE 1-9/16 INCH LARGER END SIZE 29/32 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-11/32 INCH BOX END DIAMETER X 3-1/4 INCH OPEN END WIDTH WEIGHT 3.2 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-9/16 SMALLER END SIZE - FRACTIONAL 1-9/16 LARGER END SIZE - FRACTIONAL 1.5625 SMALLER END SIZE - DECIMAL 1.5625 LARGER END SIZE - DECIMAL 1-9/16 INCH SMALLER END SIZE 1-9/16 INCH LARGER END SIZE 29/32 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-11/32 INCH BOX END DIAMETER X 3-1/4 INCH OPEN END WIDTH WEIGHT 3.2 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1178AB - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1178AB
Combination Wrench 1178AB
FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-9/16 SMALLER END SIZE - FRACTIONAL 1-9/16 LARGER END SIZE - FRACTIONAL 1.5625 SMALLER END SIZE - DECIMAL 1.5625 LARGER END SIZE - DECIMAL 1-9/16 INCH SMALLER END SIZE 1-9/16 INCH LARGER END SIZE 29/32 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-11/32 INCH BOX END DIAMETER X 3-1/4 INCH OPEN END WIDTH WEIGHT 3.2 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • FORGED HEAT TREATED STEEL MATERIAL
  • 21 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1-9/16 SMALLER END SIZE - FRACTIONAL
  • 1-9/16 LARGER END SIZE - FRACTIONAL
  • 1.5625 SMALLER END SIZE - DECIMAL
  • 1.5625 LARGER END SIZE - DECIMAL
  • 1-9/16 INCH SMALLER END SIZE
  • 1-9/16 INCH LARGER END SIZE
  • 29/32 INCH X 11/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 2-11/32 INCH BOX END DIAMETER X 3-1/4 INCH OPEN END WIDTH
  • WEIGHT 3.2 LB
  • COATING BLACK SATIN FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1178AB
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details