1003LDFN -- TORQUE WRENCH
Snap-on Industrial Brands
Torque Wrench
1003LDFN
Description
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE
21.75 INCH OVERALL LENGTH
0 TO 100 LB-FT, 0 TO 140 N-M TORQUE RATING
2 LB-FT, 2.5 N-M GRADUATION
1.5 INCH HEAD THICKNESS
1/2 INCH DRIVE SIZE
1/2 DRIVE SIZE - FRACTIONAL
WITH NIST TRACEABLE CALIBRATION CERTIFICATE
-
Snap-on Industrial Brands
Datasheet
Description
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE
21.75 INCH OVERALL LENGTH
0 TO 100 LB-FT, 0 TO 140 N-M TORQUE RATING
2 LB-FT, 2.5 N-M GRADUATION
1.5 INCH HEAD THICKNESS
1/2 INCH DRIVE SIZE
1/2 DRIVE SIZE - FRACTIONAL
WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet
Suppliers
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE
21.75 INCH OVERALL LENGTH
0 TO 100 LB-FT, 0 TO 140 N-M TORQUE RATING
2 LB-FT, 2.5 N-M GRADUATION
1.5 INCH HEAD THICKNESS
1/2 INCH DRIVE SIZE
1/2 DRIVE SIZE - FRACTIONAL
WITH NIST TRACEABLE CALIBRATION CERTIFICATE
- DIAL, DUAL SCALE, MEMORY NEEDLE TYPE
- 21.75 INCH OVERALL LENGTH
- 0 TO 100 LB-FT, 0 TO 140 N-M TORQUE RATING
- 2 LB-FT, 2.5 N-M GRADUATION
- 1.5 INCH HEAD THICKNESS
- 1/2 INCH DRIVE SIZE
- 1/2 DRIVE SIZE - FRACTIONAL
- WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
1003LDFN |
|
Product Name
|
Torque Wrench |
|
Type
|
Torque
|
Unlock Full Specs
to access all available technical data