Snap-on Industrial Brands Open End Wrench 1232TOE

Description
SINGLE END TYPE 30 21/32 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE 9/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 2 5/16 INCH
Datasheet
Description
SINGLE END TYPE 30 21/32 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE 9/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 2 5/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1232TOE - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1232TOE
Open End Wrench 1232TOE
SINGLE END TYPE 30 21/32 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE 9/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 2 5/16 INCH
  • SINGLE END TYPE
  • 30 21/32 INCH OVERALL LENGTH
  • 1 INCH SMALLER END SIZE
  • 9/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • HEAD DIAMETER 2 5/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1232TOE
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details