Snap-on Industrial Brands Flare Nut Wrench 10600

Description
DOUBLE END TYPE SATIN CHROME FINISH 6 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE STRAIGHT STYLE 11/32 INCH HEAD THICKNESS 6 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 27/32 INCH X 15/16 INCH
Datasheet
Description
DOUBLE END TYPE SATIN CHROME FINISH 6 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE STRAIGHT STYLE 11/32 INCH HEAD THICKNESS 6 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 27/32 INCH X 15/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flare Nut Wrench - 10600 - Snap-on Industrial Brands
Kenosha, WI, USA
Flare Nut Wrench
10600
Flare Nut Wrench 10600
DOUBLE END TYPE SATIN CHROME FINISH 6 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE STRAIGHT STYLE 11/32 INCH HEAD THICKNESS 6 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 27/32 INCH X 15/16 INCH
  • DOUBLE END TYPE
  • SATIN CHROME FINISH
  • 6 INCH OVERALL LENGTH
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • 7/16 LARGER END SIZE - FRACTIONAL
  • 3/8 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • STRAIGHT STYLE
  • 11/32 INCH HEAD THICKNESS
  • 6 POINT(S)
  • WILLIAMS[R] BRAND
  • HEAD DIAMETER 27/32 INCH X 15/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 10600
Product Name Flare Nut Wrench
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details