Snap-on Industrial Brands Combination Wrench 1228SC

Description
12 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.875 SMALLER END SIZE - FRACTIONAL 0.875 LARGER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 13/32 INCH X 9/16 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 5/16 INCH BOX END DIAMETER X 12 1/2 INCH OPEN END WIDTH
Datasheet
Description
12 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.875 SMALLER END SIZE - FRACTIONAL 0.875 LARGER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 13/32 INCH X 9/16 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 5/16 INCH BOX END DIAMETER X 12 1/2 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1228SC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1228SC
Combination Wrench 1228SC
12 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.875 SMALLER END SIZE - FRACTIONAL 0.875 LARGER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 13/32 INCH X 9/16 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 5/16 INCH BOX END DIAMETER X 12 1/2 INCH OPEN END WIDTH
  • 12 1/2 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.875 SMALLER END SIZE - FRACTIONAL
  • 0.875 LARGER END SIZE - FRACTIONAL
  • 7/8 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • 13/32 INCH X 9/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • SUPERCOMBO[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 5/16 INCH BOX END DIAMETER X 12 1/2 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1228SC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details