Snap-on Industrial Brands Open End Wrench 3541M

Description
SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 41 SMALLER END SIZE IN MM 41 MM SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 2 5/8 INCH SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 41 SMALLER END SIZE IN MM 41 MM SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 2 5/8 INCH SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3541M - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
3541M
Open End Wrench 3541M
SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 41 SMALLER END SIZE IN MM 41 MM SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 2 5/8 INCH SMALLER END SIZE IN MM - UOM MM
  • SINGLE END TYPE
  • 7 5/8 INCH OVERALL LENGTH
  • 41 SMALLER END SIZE IN MM
  • 41 MM SMALLER END SIZE
  • 9/32 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD GGG-W-636E
  • HEAD DIAMETER 2 5/8 INCH
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 3541M
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details