Snap-on Industrial Brands Pipe Wrench 13506

Description
STRAIGHT TYPE ALUMINUM MATERIAL 14 INCH OVERALL LENGTH 2 9/16 INCH MAX. JAW CAPACITY 2.5625 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
Datasheet
Description
STRAIGHT TYPE ALUMINUM MATERIAL 14 INCH OVERALL LENGTH 2 9/16 INCH MAX. JAW CAPACITY 2.5625 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Wrench - 13506 - Snap-on Industrial Brands
Kenosha, WI, USA
Pipe Wrench
13506
Pipe Wrench 13506
STRAIGHT TYPE ALUMINUM MATERIAL 14 INCH OVERALL LENGTH 2 9/16 INCH MAX. JAW CAPACITY 2.5625 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
  • STRAIGHT TYPE
  • ALUMINUM MATERIAL
  • 14 INCH OVERALL LENGTH
  • 2 9/16 INCH MAX. JAW CAPACITY
  • 2.5625 MAX. JAW CAPACITY - FRACTIONAL
  • WILLIAMS[R] BRAND
  • HEAVY DUTY CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 13506
Product Name Pipe Wrench
Type Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details