Snap-on Industrial Brands Combination Wrench 11970

Description
5 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.34375 SMALLER END SIZE - FRACTIONAL 0.34375 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE 11/32 INCH LARGER END SIZE 3/16 INCH X 1/4 INCH HEAD THICKNESS 12 POINT(S) 10 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 17/32 INCH BOX END DIAMETER X 25/32 INCH OPEN END WIDTH
Datasheet
Description
5 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.34375 SMALLER END SIZE - FRACTIONAL 0.34375 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE 11/32 INCH LARGER END SIZE 3/16 INCH X 1/4 INCH HEAD THICKNESS 12 POINT(S) 10 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 17/32 INCH BOX END DIAMETER X 25/32 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11970 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11970
Combination Wrench 11970
5 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.34375 SMALLER END SIZE - FRACTIONAL 0.34375 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE 11/32 INCH LARGER END SIZE 3/16 INCH X 1/4 INCH HEAD THICKNESS 12 POINT(S) 10 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 17/32 INCH BOX END DIAMETER X 25/32 INCH OPEN END WIDTH
  • 5 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.34375 SMALLER END SIZE - FRACTIONAL
  • 0.34375 LARGER END SIZE - FRACTIONAL
  • 11/32 INCH SMALLER END SIZE
  • 11/32 INCH LARGER END SIZE
  • 3/16 INCH X 1/4 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 10 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 17/32 INCH BOX END DIAMETER X 25/32 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11970
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details