- Trained on our vast library of engineering resources.

Snap-on Industrial Brands Combination Wrench 1218MRCS

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1218MRCS - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1218MRCS
Combination Wrench 1218MRCS
5 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 18 MM LARGER END SIZE 5/16 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND TYPE STUBBY HEAD DIMENSION 1 3/8 INCH BOX END DIAMETER X 1 1/2 INCH OPEN END WIDTH BOX END DIAMETER LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 5 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 18 SMALLER END SIZE IN MM
  • 18 LARGER END SIZE IN MM
  • 18 MM SMALLER END SIZE
  • 18 MM LARGER END SIZE
  • 5/16 INCH X 1/2 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • TYPE STUBBY
  • HEAD DIMENSION 1 3/8 INCH BOX END DIAMETER X 1 1/2 INCH OPEN END WIDTH BOX END DIAMETER
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet
Combination Wrench - 1218MRCS - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1218MRCS
Combination Wrench 1218MRCS
5 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 18 MM LARGER END SIZE 5/16 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND TYPE STUBBY HEAD DIMENSION 1 3/8 INCH BOX END DIAMETER X 1 1/2 INCH OPEN END WIDTH BOX END DIAMETER LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 5 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 18 SMALLER END SIZE IN MM
  • 18 LARGER END SIZE IN MM
  • 18 MM SMALLER END SIZE
  • 18 MM LARGER END SIZE
  • 5/16 INCH X 1/2 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • TYPE STUBBY
  • HEAD DIMENSION 1 3/8 INCH BOX END DIAMETER X 1 1/2 INCH OPEN END WIDTH BOX END DIAMETER
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1218MRCS
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 8.46 inch (215 mm)
Wrench Weight 0.5909 lbs (0.2680 kg)
View Details
 - 1230082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 0.9449 inch (24 mm)
Wrench Length 6.5 inch (165 mm)
View Details