- Trained on our vast library of engineering resources.

Snap-on Industrial Brands Open End Wrench 1033A

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1033A - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1033A
Open End Wrench 1033A
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 10-13/16 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL .9375 LARGER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 13/32 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 SMALLER END HEAD WIDTH 1-27/32 INCH LARGER END HEAD WIDTH 1-31/32 INCH WEIGHT 0.84 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END, ANGLE TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 10-13/16 INCH OVERALL LENGTH
  • 7/8 SMALLER END SIZE - FRACTIONAL
  • 15/16 LARGER END SIZE - FRACTIONAL
  • .875 SMALLER END SIZE - DECIMAL
  • .9375 LARGER END SIZE - DECIMAL
  • 7/8 INCH SMALLER END SIZE
  • 15/16 INCH LARGER END SIZE
  • 13/32 INCH HEAD THICKNESS
  • 15 DEG X 15 DEG OFFSET ANGLE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6
  • SMALLER END HEAD WIDTH 1-27/32 INCH
  • LARGER END HEAD WIDTH 1-31/32 INCH
  • WEIGHT 0.84 LB
  • COATING SATIN CHROME FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet
Open End Wrench - 1033A - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1033A
Open End Wrench 1033A
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 10-13/16 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL .9375 LARGER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 13/32 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 SMALLER END HEAD WIDTH 1-27/32 INCH LARGER END HEAD WIDTH 1-31/32 INCH WEIGHT 0.84 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END, ANGLE TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 10-13/16 INCH OVERALL LENGTH
  • 7/8 SMALLER END SIZE - FRACTIONAL
  • 15/16 LARGER END SIZE - FRACTIONAL
  • .875 SMALLER END SIZE - DECIMAL
  • .9375 LARGER END SIZE - DECIMAL
  • 7/8 INCH SMALLER END SIZE
  • 15/16 INCH LARGER END SIZE
  • 13/32 INCH HEAD THICKNESS
  • 15 DEG X 15 DEG OFFSET ANGLE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6
  • SMALLER END HEAD WIDTH 1-27/32 INCH
  • LARGER END HEAD WIDTH 1-31/32 INCH
  • WEIGHT 0.84 LB
  • COATING SATIN CHROME FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1033A
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Titanium Hexagon Key - SKHTG-5 - NBK America LLC
Specs
Type Key
Power Manual Tools
Wrench Length 4.72 inch (120 mm)
View Details
 - 1230022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Spanner Wrench
Drive Size 0.9055 inch (23 mm)
Wrench Length 9.84 inch (250 mm)
View Details
Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details