Snap-on Industrial Brands Combination Wrench 11322

Description
5 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 5/16 INCH X 7/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE STUBBY HEAD DIMENSION 1 1/32 INCH BOX END DIAMETER X 1 7/16 INCH OPEN END WIDTH
Datasheet
Description
5 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 5/16 INCH X 7/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE STUBBY HEAD DIMENSION 1 1/32 INCH BOX END DIAMETER X 1 7/16 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11322 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11322
Combination Wrench 11322
5 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 5/16 INCH X 7/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE STUBBY HEAD DIMENSION 1 1/32 INCH BOX END DIAMETER X 1 7/16 INCH OPEN END WIDTH
  • 5 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.6875 SMALLER END SIZE - FRACTIONAL
  • 0.6875 LARGER END SIZE - FRACTIONAL
  • 11/16 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • 5/16 INCH X 7/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • TYPE STUBBY
  • HEAD DIMENSION 1 1/32 INCH BOX END DIAMETER X 1 7/16 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11322
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details