Snap-on Industrial Brands Open End Wrench 1113

Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-1/8 INCH OVERALL LENGTH 13/64 SMALLER END SIZE - FRACTIONAL 13/64 LARGER END SIZE - FRACTIONAL .2031 SMALLER END SIZE - DECIMAL .2031 LARGER END SIZE - DECIMAL 13/64 INCH SMALLER END SIZE 13/64 INCH LARGER END SIZE 3/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE WILLIAMS. BRAND SMALLER END HEAD WIDTH 15/32 INCH LARGER END HEAD WIDTH 15/32 INCH WEIGHT 0.02 LB COATING CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-1/8 INCH OVERALL LENGTH 13/64 SMALLER END SIZE - FRACTIONAL 13/64 LARGER END SIZE - FRACTIONAL .2031 SMALLER END SIZE - DECIMAL .2031 LARGER END SIZE - DECIMAL 13/64 INCH SMALLER END SIZE 13/64 INCH LARGER END SIZE 3/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE WILLIAMS. BRAND SMALLER END HEAD WIDTH 15/32 INCH LARGER END HEAD WIDTH 15/32 INCH WEIGHT 0.02 LB COATING CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1113 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1113
Open End Wrench 1113
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-1/8 INCH OVERALL LENGTH 13/64 SMALLER END SIZE - FRACTIONAL 13/64 LARGER END SIZE - FRACTIONAL .2031 SMALLER END SIZE - DECIMAL .2031 LARGER END SIZE - DECIMAL 13/64 INCH SMALLER END SIZE 13/64 INCH LARGER END SIZE 3/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE WILLIAMS. BRAND SMALLER END HEAD WIDTH 15/32 INCH LARGER END HEAD WIDTH 15/32 INCH WEIGHT 0.02 LB COATING CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END, ANGLE TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 3-1/8 INCH OVERALL LENGTH
  • 13/64 SMALLER END SIZE - FRACTIONAL
  • 13/64 LARGER END SIZE - FRACTIONAL
  • .2031 SMALLER END SIZE - DECIMAL
  • .2031 LARGER END SIZE - DECIMAL
  • 13/64 INCH SMALLER END SIZE
  • 13/64 INCH LARGER END SIZE
  • 3/32 INCH HEAD THICKNESS
  • 15 DEG X 75 DEG OFFSET ANGLE
  • WILLIAMS. BRAND
  • SMALLER END HEAD WIDTH 15/32 INCH
  • LARGER END HEAD WIDTH 15/32 INCH
  • WEIGHT 0.02 LB
  • COATING CHROME FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1113
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details