Snap-on Industrial Brands Combination Wrench 1224RCS

Description
5 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 11/32 INCH X 17/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND TYPE STUBBY HEAD DIMENSION 1 15/32 INCH BOX END DIAMETER X 1 19/32 INCH OPEN END WIDTH BOX END DIAMETER
Datasheet
Description
5 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 11/32 INCH X 17/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND TYPE STUBBY HEAD DIMENSION 1 15/32 INCH BOX END DIAMETER X 1 19/32 INCH OPEN END WIDTH BOX END DIAMETER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1224RCS - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1224RCS
Combination Wrench 1224RCS
5 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 11/32 INCH X 17/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND TYPE STUBBY HEAD DIMENSION 1 15/32 INCH BOX END DIAMETER X 1 19/32 INCH OPEN END WIDTH BOX END DIAMETER
  • 5 1/2 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.75 SMALLER END SIZE - FRACTIONAL
  • 0.75 LARGER END SIZE - FRACTIONAL
  • 3/4 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • 11/32 INCH X 17/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • TYPE STUBBY
  • HEAD DIMENSION 1 15/32 INCH BOX END DIAMETER X 1 19/32 INCH OPEN END WIDTH BOX END DIAMETER
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1224RCS
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details