Bahco Socket Wrench 28MV-10

Description
T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 10 MM SOCKET SIZE 10 SOCKET SIZE IN MM 3/4 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH 5 INCH BROACH DEPTH 5/16 INCH BOLT CLEARANCE 1 1/4 INCH WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION SOCKET SIZE IN MM - UOM MM
Datasheet
Description
T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 10 MM SOCKET SIZE 10 SOCKET SIZE IN MM 3/4 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH 5 INCH BROACH DEPTH 5/16 INCH BOLT CLEARANCE 1 1/4 INCH WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION SOCKET SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench - 28MV-10 - Snap-on Industrial Brands
Kenosha, WI, USA
Socket Wrench
28MV-10
Socket Wrench 28MV-10
T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 10 MM SOCKET SIZE 10 SOCKET SIZE IN MM 3/4 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH 5 INCH BROACH DEPTH 5/16 INCH BOLT CLEARANCE 1 1/4 INCH WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION SOCKET SIZE IN MM - UOM MM
  • T HANDLE TYPE
  • VANADIUM STEEL MATERIAL
  • 7 3/4 INCH OVERALL LENGTH
  • 10 MM SOCKET SIZE
  • 10 SOCKET SIZE IN MM
  • 3/4 INCH SOCKET OUTER DIAMETER
  • BAHCO[R] BRAND
  • HANDLE LENGTH 5 INCH
  • BROACH DEPTH 5/16 INCH
  • BOLT CLEARANCE 1 1/4 INCH
  • WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
  • SOCKET SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 28MV-10
Product Name Socket Wrench
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details