Snap-on Industrial Brands Datasheets for Punches
Punches are tools used to perforate material in order to create a cut the shape of the punch edge.
Punches: Learn more
| Product Name | Notes |
|---|---|
| BALL LOCK TYPE 2 3/4 INCH OVERALL LENGTH 3/16 INCH SHANK SIZE PILOT OPERATION ROUND TIP SHAPE WILLIAMS[R] BRAND | |
| BALL LOCK TYPE 3 1/2 INCH OVERALL LENGTH 3/16 INCH SHANK SIZE PILOT OPERATION ROUND TIP SHAPE WILLIAMS[R] BRAND | |
| BALL LOCK TYPE 3 1/4 INCH OVERALL LENGTH 3/16 INCH SHANK SIZE PILOT OPERATION ROUND TIP SHAPE WILLIAMS[R] BRAND | |
| BALL LOCK TYPE 4 1/2 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE PILOT OPERATION ROUND TIP SHAPE WILLIAMS[R] BRAND | |
| BALL LOCK TYPE 4 1/2 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE PILOT OPERATION ROUND TIP SHAPE WILLIAMS[R] BRAND | |
| BALL LOCK TYPE 4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE PILOT OPERATION ROUND TIP SHAPE WILLIAMS[R] BRAND | |
| BALL LOCK TYPE 5 1/2 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE PILOT OPERATION ROUND TIP SHAPE WILLIAMS[R] BRAND | |
| BALL LOCK TYPE 5 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE PILOT OPERATION ROUND TIP SHAPE WILLIAMS[R] BRAND | |
| BALL LOCK TYPE 6 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE PILOT OPERATION ROUND TIP SHAPE WILLIAMS[R] BRAND | |
| BALL LOCK TYPE 6 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE PILOT OPERATION ROUND TIP SHAPE WILLIAMS[R] BRAND | |
| BALL LOCK TYPE 6 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE PILOT OPERATION ROUND TIP SHAPE WILLIAMS[R] BRAND | |
| BALL LOCK TYPE 6 INCH OVERALL LENGTH 9/16 INCH SHANK SIZE PILOT OPERATION ROUND TIP SHAPE WILLIAMS[R] BRAND | |
| BRASS MATERIAL STRAIGHT SHANK TYPE 1/2 INCH POINT SIZE 1/2 POINT SIZE - FRACTIONAL WILLIAMS[R] BRAND FOR ALIGNING UNHARDENED STEEL/ALUMINUM | |
| BRASS MATERIAL STRAIGHT SHANK TYPE 3/4 INCH POINT SIZE 3/4 POINT SIZE - FRACTIONAL WILLIAMS[R] BRAND FOR ALIGNING UNHARDENED STEEL/ALUMINUM | |
| BRASS MATERIAL STRAIGHT SHANK TYPE 3/8 INCH POINT SIZE 3/8 POINT SIZE - FRACTIONAL WILLIAMS[R] BRAND FOR ALIGNING UNHARDENED STEEL/ALUMINUM | |
| HEX HEAD TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 4 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1 WEIGHT 0.05 LB... | |
| HEX HEAD TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH HEX SHANK TYPE 5/16 INCH SHANK SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1 WEIGHT 0.09 LB... | |
| HEX HEAD TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH SHANK SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1 WEIGHT 0.14 LB... | |
| HEX HEAD TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH SHANK SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1 WEIGHT 0.19 LB... | |
| HEX HEAD TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH HEX SHANK TYPE 1/2 INCH SHANK SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1 WEIGHT 0.3 LB... | |
| HEX HEAD TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH HEX SHANK TYPE 1/2 INCH SHANK SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1 WEIGHT 0.32 LB... | |
| LONG TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 11 INCH OVERALL LENGTH HEX SHANK TYPE 5/8 INCH SHANK SIZE 1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL .25... | |
| LONG TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 11 INCH OVERALL LENGTH HEX SHANK TYPE 5/8 INCH SHANK SIZE 5/16 INCH POINT SIZE 5/16 POINT SIZE - FRACTIONAL .3125... | |
| LONG TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 11 INCH OVERALL LENGTH HEX SHANK TYPE 5/8 INCH SHANK SIZE 9/32 INCH POINT SIZE 9/32 POINT SIZE - FRACTIONAL .2812... | |
| LONG TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH SHANK SIZE 1/8 INCH POINT SIZE 1/8 POINT SIZE - FRACTIONAL .125... | |
| LONG TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 8-1/2 INCH OVERALL LENGTH HEX SHANK TYPE 1/2 INCH SHANK SIZE 5/32 INCH POINT SIZE 5/32 POINT SIZE - FRACTIONAL .1562... | |
| LONG TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 9 INCH OVERALL LENGTH HEX SHANK TYPE 1/2 INCH SHANK SIZE 3/16 INCH POINT SIZE 3/16 POINT SIZE - FRACTIONAL .1875... | |
| LONG TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH HEX SHANK TYPE 1/2 INCH SHANK SIZE 7/32 INCH POINT SIZE 7/32 POINT SIZE - FRACTIONAL .2187... | |
| PARALLEL TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE 3/16 INCH POINT DIAMETER .1875 POINT DIAMETER - DECIMAL 3/16 POINT DIAMETER - FRACTIONAL... | |
| PARALLEL TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5-1/4 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE 5/32 INCH POINT DIAMETER .1562 POINT DIAMETER - DECIMAL 5/32 POINT DIAMETER - FRACTIONAL... | |
| PARALLEL TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 7 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE 5/16 INCH POINT DIAMETER .3125 POINT DIAMETER - DECIMAL 5/16 POINT DIAMETER - FRACTIONAL... | |
| PARALLEL TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 7 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE 1/4 INCH POINT DIAMETER .25 POINT DIAMETER - DECIMAL 1/4 POINT DIAMETER - FRACTIONAL... | |
| SHORT TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 1/2 INCH SHANK SIZE 1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL .25... | |
| SHORT TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 3/4 INCH SHANK SIZE 3/8 INCH POINT SIZE 3/8 POINT SIZE - FRACTIONAL .375... | |
| SHORT TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH SHANK SIZE 1/16 INCH POINT SIZE 1/16 POINT SIZE - FRACTIONAL .0625... | |
| SHORT TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH SHANK SIZE 1/8 INCH POINT SIZE 1/8 POINT SIZE - FRACTIONAL .125... | |
| SHORT TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH SHANK SIZE 3/16 INCH POINT SIZE 3/16 POINT SIZE - FRACTIONAL .1875... | |
| SHORT TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH SHANK SIZE 3/32 INCH POINT SIZE 3/32 POINT SIZE - FRACTIONAL .0937... | |
| SHORT TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH SHANK SIZE 5/32 INCH POINT SIZE 5/32 POINT SIZE - FRACTIONAL .1562... |