Snap-on Industrial Brands Combination Wrench 1240SC

Description
17 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.25 SMALLER END SIZE - FRACTIONAL 1.25 LARGER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER END SIZE 9/16 INCH X 3/4 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 13/16 INCH BOX END DIAMETER X 17 INCH OPEN END WIDTH
Datasheet
Description
17 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.25 SMALLER END SIZE - FRACTIONAL 1.25 LARGER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER END SIZE 9/16 INCH X 3/4 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 13/16 INCH BOX END DIAMETER X 17 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1240SC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1240SC
Combination Wrench 1240SC
17 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.25 SMALLER END SIZE - FRACTIONAL 1.25 LARGER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER END SIZE 9/16 INCH X 3/4 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 13/16 INCH BOX END DIAMETER X 17 INCH OPEN END WIDTH
  • 17 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1.25 SMALLER END SIZE - FRACTIONAL
  • 1.25 LARGER END SIZE - FRACTIONAL
  • 1 1/4 INCH SMALLER END SIZE
  • 1 1/4 INCH LARGER END SIZE
  • 9/16 INCH X 3/4 INCH HEAD THICKNESS
  • 12 POINT(S)
  • SUPERCOMBO[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 13/16 INCH BOX END DIAMETER X 17 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1240SC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details