Snap-on Industrial Brands Pipe Wrench 13502

Description
STRAIGHT TYPE ALUMINUM MATERIAL 10 INCH OVERALL LENGTH 1 5/8 INCH MAX. JAW CAPACITY 1.625 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
Datasheet
Description
STRAIGHT TYPE ALUMINUM MATERIAL 10 INCH OVERALL LENGTH 1 5/8 INCH MAX. JAW CAPACITY 1.625 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Wrench - 13502 - Snap-on Industrial Brands
Kenosha, WI, USA
Pipe Wrench
13502
Pipe Wrench 13502
STRAIGHT TYPE ALUMINUM MATERIAL 10 INCH OVERALL LENGTH 1 5/8 INCH MAX. JAW CAPACITY 1.625 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
  • STRAIGHT TYPE
  • ALUMINUM MATERIAL
  • 10 INCH OVERALL LENGTH
  • 1 5/8 INCH MAX. JAW CAPACITY
  • 1.625 MAX. JAW CAPACITY - FRACTIONAL
  • WILLIAMS[R] BRAND
  • HEAVY DUTY CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 13502
Product Name Pipe Wrench
Type Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details