Snap-on Industrial Brands Combination Wrench 1224SC

Description
11 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 5/16 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 1/8 INCH BOX END DIAMETER X 11 INCH OPEN END WIDTH
Datasheet
Description
11 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 5/16 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 1/8 INCH BOX END DIAMETER X 11 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1224SC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1224SC
Combination Wrench 1224SC
11 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 5/16 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 1/8 INCH BOX END DIAMETER X 11 INCH OPEN END WIDTH
  • 11 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.75 SMALLER END SIZE - FRACTIONAL
  • 0.75 LARGER END SIZE - FRACTIONAL
  • 3/4 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • 5/16 INCH X 1/2 INCH HEAD THICKNESS
  • 12 POINT(S)
  • SUPERCOMBO[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 1/8 INCH BOX END DIAMETER X 11 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1224SC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details