- Trained on our vast library of engineering resources.

Snap-on Industrial Brands Pipe Wrench 13532

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Wrench - 13532 - Snap-on Industrial Brands
Kenosha, WI, USA
Pipe Wrench
13532
Pipe Wrench 13532
STRAIGHT TYPE CAST IRON MATERIAL 48 INCH OVERALL LENGTH 6 INCH MAX. JAW CAPACITY WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
  • STRAIGHT TYPE
  • CAST IRON MATERIAL
  • 48 INCH OVERALL LENGTH
  • 6 INCH MAX. JAW CAPACITY
  • WILLIAMS[R] BRAND
  • HEAVY DUTY CONSTRUCTION
Supplier's Site Datasheet
Pipe Wrench - 13532 - Snap-on Industrial Brands
Kenosha, WI, USA
Pipe Wrench
13532
Pipe Wrench 13532
STRAIGHT TYPE CAST IRON MATERIAL 48 INCH OVERALL LENGTH 6 INCH MAX. JAW CAPACITY WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
  • STRAIGHT TYPE
  • CAST IRON MATERIAL
  • 48 INCH OVERALL LENGTH
  • 6 INCH MAX. JAW CAPACITY
  • WILLIAMS[R] BRAND
  • HEAVY DUTY CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 13532
Product Name Pipe Wrench
Type Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Hexalobular Socket Wrench (with Pin) for Tamper Resistant Screws - SRX-10 - NBK America LLC
Specs
Type Key
Power Manual Tools
Wrench Length 2.36 inch (60 mm)
View Details
 - 1230085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 1.26 inch (32 mm)
Wrench Length 7.28 inch (185 mm)
View Details
Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details