Snap-on Industrial Brands Combination Wrench 1228YSC

Description
12 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.875 SMALLER END SIZE - FRACTIONAL 0.875 LARGER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 13/32 INCH X 9/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 5/16 INCH BOX END DIAMETER X 17/8 INCH OPEN END WIDTH
Datasheet
Description
12 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.875 SMALLER END SIZE - FRACTIONAL 0.875 LARGER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 13/32 INCH X 9/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 5/16 INCH BOX END DIAMETER X 17/8 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1228YSC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1228YSC
Combination Wrench 1228YSC
12 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.875 SMALLER END SIZE - FRACTIONAL 0.875 LARGER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 13/32 INCH X 9/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 5/16 INCH BOX END DIAMETER X 17/8 INCH OPEN END WIDTH
  • 12 1/2 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.875 SMALLER END SIZE - FRACTIONAL
  • 0.875 LARGER END SIZE - FRACTIONAL
  • 7/8 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • 13/32 INCH X 9/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 5/16 INCH BOX END DIAMETER X 17/8 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1228YSC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details