Snap-on Industrial Brands Open End Wrench 1234TOE

Description
SINGLE END TYPE 30 21/32 INCH OVERALL LENGTH 1.0625 SMALLER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 9/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 2 5/16 INCH
Datasheet
Description
SINGLE END TYPE 30 21/32 INCH OVERALL LENGTH 1.0625 SMALLER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 9/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 2 5/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1234TOE - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1234TOE
Open End Wrench 1234TOE
SINGLE END TYPE 30 21/32 INCH OVERALL LENGTH 1.0625 SMALLER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 9/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 2 5/16 INCH
  • SINGLE END TYPE
  • 30 21/32 INCH OVERALL LENGTH
  • 1.0625 SMALLER END SIZE - FRACTIONAL
  • 1 1/16 INCH SMALLER END SIZE
  • 9/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • HEAD DIAMETER 2 5/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1234TOE
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details