Snap-on Industrial Brands Combination Wrench 11900

Description
7 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.375 SMALLER END SIZE - FRACTIONAL 0.375 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 7/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 9/16 SOCKET END DIAMETER X 15/16 OPEN END WIDTH
Datasheet
Description
7 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.375 SMALLER END SIZE - FRACTIONAL 0.375 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 7/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 9/16 SOCKET END DIAMETER X 15/16 OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11900 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11900
Combination Wrench 11900
7 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.375 SMALLER END SIZE - FRACTIONAL 0.375 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 7/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 9/16 SOCKET END DIAMETER X 15/16 OPEN END WIDTH
  • 7 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • FLEX HEAD, SOCKET LARGER END TYPE
  • 0.375 SMALLER END SIZE - FRACTIONAL
  • 0.375 LARGER END SIZE - FRACTIONAL
  • 3/8 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • 7/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • HEAD DIMENSION 9/16 SOCKET END DIAMETER X 15/16 OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11900
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details