Snap-on Industrial Brands Datasheets for Chisels
Chisels are cutting tools designed with a sharp cutting edge at one end for cutting or shaping metal, wood or stone.
Chisels: Learn more
| Product Name | Notes |
|---|---|
| 10 INCH OVERALL LENGTH HEX SHANK TYPE BAHCO[R] BRAND WITH SAFETY IMPACT HEAD PACKAGING QUANTITY 2 HANDLE MATERIAL PLASTIC | |
| 12 INCH OVERALL LENGTH HEX SHANK TYPE BAHCO[R] BRAND WITH SAFETY IMPACT HEAD PACKAGING QUANTITY 2 HANDLE MATERIAL PLASTIC | |
| 15 1/2 INCH OVERALL LENGTH HEX SHANK TYPE BAHCO[R] BRAND WITH SAFETY IMPACT HEAD PACKAGING QUANTITY 2 HANDLE MATERIAL PLASTIC | |
| COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 12 INCH OVERALL LENGTH HEX SHANK TYPE 1/2 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 0.7... | |
| COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 12 INCH OVERALL LENGTH HEX SHANK TYPE 3/4 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 1.66... | |
| COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 12 INCH OVERALL LENGTH HEX SHANK TYPE 5/8 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 1.08... | |
| COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 14 INCH OVERALL LENGTH HEX SHANK TYPE 5/8 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 1.28... | |
| COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 18 INCH OVERALL LENGTH HEX SHANK TYPE 5/8 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 2.04... | |
| COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/8 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 3.2... | |
| COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 4-3/4 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 0.07... | |
| COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 5/16 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 0.15... | |
| COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 5-1/2 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 0.18... | |
| COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 5-1/4 INCH OVERALL LENGTH HEX SHANK TYPE 5/16 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 0.12... | |
| COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 0.18... | |
| COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH HEX SHANK TYPE 1/2 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 0.36... | |
| COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 7 INCH OVERALL LENGTH HEX SHANK TYPE 5/8 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 0.96... | |
| COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 7-1/2 INCH OVERALL LENGTH HEX SHANK TYPE 3/4 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 0.92... | |
| COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH HEX SHANK TYPE 7/8 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 1.3... | |
| COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH HEX SHANK TYPE 7/8 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 1.32... | |
| RIVET TYPE FORGED HARDENED ALLOY STEEL MATERIAL 12 INCH OVERALL LENGTH HEX SHANK TYPE 5/8 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND WEIGHT 1.46 LB BLADE SIZE 3/4 INCH... | |
| SLITTING TYPE 10 INCH OVERALL LENGTH RECTANGLE SHANK TYPE FLAT END SHAPE BAHCO[R] BRAND WITH SAFETY IMPACT HEAD PACKAGING QUANTITY 2 HANDLE MATERIAL PLASTIC | |
| STEEL MATERIAL 10 3/4 INCH OVERALL LENGTH 1 1/2 INCH BLADE WIDTH 1 1/2 BLADE WIDTH - FRACTIONAL ROUND SHANK TYPE HARDENED, TEMPERED PROCESS FLAT END SHAPE ERGO[R] BRAND BLADE... | |
| STEEL MATERIAL 10 3/4 INCH OVERALL LENGTH 1 1/4 INCH BLADE WIDTH 1 1/4 BLADE WIDTH - FRACTIONAL ROUND SHANK TYPE HARDENED, TEMPERED PROCESS FLAT END SHAPE ERGO[R] BRAND BLADE... | |
| STEEL MATERIAL 10 3/4 INCH OVERALL LENGTH 1 INCH BLADE WIDTH ROUND SHANK TYPE HARDENED, TEMPERED PROCESS FLAT END SHAPE ERGO[R] BRAND BLADE LENGTH 5 1/2 INCH PACKAGING QUANTITY 4... | |
| STEEL MATERIAL 10 3/4 INCH OVERALL LENGTH 1/2 INCH BLADE WIDTH 1/2 BLADE WIDTH - FRACTIONAL ROUND SHANK TYPE HARDENED, TEMPERED PROCESS FLAT END SHAPE ERGO[R] BRAND BLADE LENGTH 5... | |
| STEEL MATERIAL 10 3/4 INCH OVERALL LENGTH 1/4 INCH BLADE WIDTH 1/4 BLADE WIDTH - FRACTIONAL ROUND SHANK TYPE HARDENED, TEMPERED PROCESS FLAT END SHAPE ERGO[R] BRAND BLADE LENGTH 5... | |
| STEEL MATERIAL 10 3/4 INCH OVERALL LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL ROUND SHANK TYPE HARDENED, TEMPERED PROCESS FLAT END SHAPE ERGO[R] BRAND BLADE LENGTH 5... | |
| STEEL MATERIAL 10 3/4 INCH OVERALL LENGTH 3/8 INCH BLADE WIDTH 3/8 BLADE WIDTH - FRACTIONAL ROUND SHANK TYPE HARDENED, TEMPERED PROCESS FLAT END SHAPE ERGO[R] BRAND BLADE LENGTH 5... |