Snap-on Industrial Brands Combination Wrench 1225MSC

Description
14 1/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 25 SMALLER END SIZE IN MM 25 LARGER END SIZE IN MM 25 MM SMALLER END SIZE 25 MM LARGER END SIZE 5/8 INCH X 15/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 15/32 INCH BOX END DIAMETER X 2 5/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
14 1/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 25 SMALLER END SIZE IN MM 25 LARGER END SIZE IN MM 25 MM SMALLER END SIZE 25 MM LARGER END SIZE 5/8 INCH X 15/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 15/32 INCH BOX END DIAMETER X 2 5/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1225MSC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1225MSC
Combination Wrench 1225MSC
14 1/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 25 SMALLER END SIZE IN MM 25 LARGER END SIZE IN MM 25 MM SMALLER END SIZE 25 MM LARGER END SIZE 5/8 INCH X 15/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 15/32 INCH BOX END DIAMETER X 2 5/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 14 1/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 25 SMALLER END SIZE IN MM
  • 25 LARGER END SIZE IN MM
  • 25 MM SMALLER END SIZE
  • 25 MM LARGER END SIZE
  • 5/8 INCH X 15/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 15/32 INCH BOX END DIAMETER X 2 5/32 INCH OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1225MSC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details