Snap-on Industrial Brands Adjustable Wrench 13408

Description
MEASUREMENT SCALE TYPE 8 INCH OVERALL LENGTH 1 3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 1/2 INCH
Datasheet
Description
MEASUREMENT SCALE TYPE 8 INCH OVERALL LENGTH 1 3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - 13408 - Snap-on Industrial Brands
Kenosha, WI, USA
Adjustable Wrench
13408
Adjustable Wrench 13408
MEASUREMENT SCALE TYPE 8 INCH OVERALL LENGTH 1 3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 1/2 INCH
  • MEASUREMENT SCALE TYPE
  • 8 INCH OVERALL LENGTH
  • 1 3/16 INCH MAX. JAW CAPACITY
  • 1.1875 MAX. JAW CAPACITY - FRACTIONAL
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.8M
  • HEAD THICKNESS 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 13408
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details