Snap-on Industrial Brands Torque Wrench 2502LDIN

Description
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 250 LB-INCH, 0 TO 350 N-M TORQUE RATING 5 LB-INCH, 0.5 N-M GRADUATION 1.2 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE WEIGHT 1.1 LB
Datasheet
Description
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 250 LB-INCH, 0 TO 350 N-M TORQUE RATING 5 LB-INCH, 0.5 N-M GRADUATION 1.2 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE WEIGHT 1.1 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 2502LDIN - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
2502LDIN
Torque Wrench 2502LDIN
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 250 LB-INCH, 0 TO 350 N-M TORQUE RATING 5 LB-INCH, 0.5 N-M GRADUATION 1.2 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE WEIGHT 1.1 LB
  • DIAL, DUAL SCALE, MEMORY NEEDLE TYPE
  • 11.5 INCH OVERALL LENGTH
  • 0 TO 250 LB-INCH, 0 TO 350 N-M TORQUE RATING
  • 5 LB-INCH, 0.5 N-M GRADUATION
  • 1.2 INCH HEAD THICKNESS
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • WEIGHT 1.1 LB
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 2502LDIN
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Torque Wrenches - 1750851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.7500 inch (19.05 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Ratcheting Hydrant Wrench - 152F - Lowell Corporation
Specs
Type Specialty/Other; Ratcheting Hydrant Wrench
Drive Size 1.75 to 1.25 inch (44.45 to 31.75 mm)
Wrench Length 17 inch (432 mm)
View Details