Bahco Socket Wrench 28MV-18

Description
T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 18 MM SOCKET SIZE 18 SOCKET SIZE IN MM 1 1/8 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH 5 1/2 INCH BROACH DEPTH 1/2 INCH BOLT CLEARANCE 2 1/4 INCH WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION SOCKET SIZE IN MM - UOM MM
Datasheet
Description
T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 18 MM SOCKET SIZE 18 SOCKET SIZE IN MM 1 1/8 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH 5 1/2 INCH BROACH DEPTH 1/2 INCH BOLT CLEARANCE 2 1/4 INCH WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION SOCKET SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench - 28MV-18 - Snap-on Industrial Brands
Kenosha, WI, USA
Socket Wrench
28MV-18
Socket Wrench 28MV-18
T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 18 MM SOCKET SIZE 18 SOCKET SIZE IN MM 1 1/8 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH 5 1/2 INCH BROACH DEPTH 1/2 INCH BOLT CLEARANCE 2 1/4 INCH WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION SOCKET SIZE IN MM - UOM MM
  • T HANDLE TYPE
  • VANADIUM STEEL MATERIAL
  • 7 3/4 INCH OVERALL LENGTH
  • 18 MM SOCKET SIZE
  • 18 SOCKET SIZE IN MM
  • 1 1/8 INCH SOCKET OUTER DIAMETER
  • BAHCO[R] BRAND
  • HANDLE LENGTH 5 1/2 INCH
  • BROACH DEPTH 1/2 INCH
  • BOLT CLEARANCE 2 1/4 INCH
  • WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
  • SOCKET SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 28MV-18
Product Name Socket Wrench
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details