Snap-on Industrial Brands Adjustable Wrench 13412

Description
MEASUREMENT SCALE TYPE 12 INCH OVERALL LENGTH 1 5/8 INCH MAX. JAW CAPACITY 1.625 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 23/32 INCH
Datasheet
Description
MEASUREMENT SCALE TYPE 12 INCH OVERALL LENGTH 1 5/8 INCH MAX. JAW CAPACITY 1.625 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 23/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - 13412 - Snap-on Industrial Brands
Kenosha, WI, USA
Adjustable Wrench
13412
Adjustable Wrench 13412
MEASUREMENT SCALE TYPE 12 INCH OVERALL LENGTH 1 5/8 INCH MAX. JAW CAPACITY 1.625 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 23/32 INCH
  • MEASUREMENT SCALE TYPE
  • 12 INCH OVERALL LENGTH
  • 1 5/8 INCH MAX. JAW CAPACITY
  • 1.625 MAX. JAW CAPACITY - FRACTIONAL
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.8M
  • HEAD THICKNESS 23/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 13412
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details