Snap-on Industrial Brands Combination Wrench 1218MSC

Description
10 17/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 18 MM LARGER END SIZE 15/32 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 1/16 INCH BOX END DIAMETER X 1 17/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
10 17/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 18 MM LARGER END SIZE 15/32 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 1/16 INCH BOX END DIAMETER X 1 17/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1218MSC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1218MSC
Combination Wrench 1218MSC
10 17/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 18 MM LARGER END SIZE 15/32 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 1/16 INCH BOX END DIAMETER X 1 17/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 10 17/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 18 SMALLER END SIZE IN MM
  • 18 LARGER END SIZE IN MM
  • 18 MM SMALLER END SIZE
  • 18 MM LARGER END SIZE
  • 15/32 INCH X 5/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 1/16 INCH BOX END DIAMETER X 1 17/32 INCH OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1218MSC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Ratcheting Hydrant Wrench - Model 52-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 15 inch (381 mm)
View Details