Snap-on Industrial Brands Open End Wrench 1907A

Description
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 17 INCH OVERALL LENGTH 1-1/8 SMALLER END SIZE - FRACTIONAL 1.125 SMALLER END SIZE - DECIMAL 1-1/8 INCH SMALLER END SIZE 5/8 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 1-1/8 INCH HEAD DIAMETER 2-7/16 INCH WEIGHT 1.9 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 17 INCH OVERALL LENGTH 1-1/8 SMALLER END SIZE - FRACTIONAL 1.125 SMALLER END SIZE - DECIMAL 1-1/8 INCH SMALLER END SIZE 5/8 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 1-1/8 INCH HEAD DIAMETER 2-7/16 INCH WEIGHT 1.9 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1907A - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1907A
Open End Wrench 1907A
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 17 INCH OVERALL LENGTH 1-1/8 SMALLER END SIZE - FRACTIONAL 1.125 SMALLER END SIZE - DECIMAL 1-1/8 INCH SMALLER END SIZE 5/8 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 1-1/8 INCH HEAD DIAMETER 2-7/16 INCH WEIGHT 1.9 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
  • SINGLE END TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 17 INCH OVERALL LENGTH
  • 1-1/8 SMALLER END SIZE - FRACTIONAL
  • 1.125 SMALLER END SIZE - DECIMAL
  • 1-1/8 INCH SMALLER END SIZE
  • 5/8 INCH HEAD THICKNESS
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E
  • SPUD HANDLE
  • OFFSET HEIGHT 1-1/8 INCH
  • HEAD DIAMETER 2-7/16 INCH
  • WEIGHT 1.9 LB
  • COATING BLACK FINISH
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1907A
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details