Snap-on Industrial Brands Open End Wrench 3521M

Description
SINGLE END TYPE 6 1/4 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 21 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 1 11/16 INCH SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END TYPE 6 1/4 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 21 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 1 11/16 INCH SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3521M - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
3521M
Open End Wrench 3521M
SINGLE END TYPE 6 1/4 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 21 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 1 11/16 INCH SMALLER END SIZE IN MM - UOM MM
  • SINGLE END TYPE
  • 6 1/4 INCH OVERALL LENGTH
  • 21 SMALLER END SIZE IN MM
  • 21 MM SMALLER END SIZE
  • 1/4 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD GGG-W-636E
  • HEAD DIAMETER 1 11/16 INCH
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 3521M
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details