Snap-on Industrial Brands Datasheets for Hand Clamps

Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications.
Hand Clamps: Learn more

Product Name Notes
DEEP THROAT TYPE 1 3/8 INCH MAX. JAW CAPACITY 1.375 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION 13/32 INCH X 2 7/16 INCH SCREW SIZE 1 1/8 INCH...
DEEP THROAT TYPE 1 5/32 INCH MIN. JAW CAPACITY 6 1/2 INCH MAX. JAW CAPACITY 1.15625 MIN. JAW CAPACITY - FRACTIONAL 6.5 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY...
DEEP THROAT TYPE 1 7/8 INCH MAX. JAW CAPACITY 1.875 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION 5/8 INCH X 3 1/4 INCH SCREW SIZE 1 21/32 INCH...
DEEP THROAT TYPE 1/2 INCH MIN. JAW CAPACITY 5 5/8 INCH MAX. JAW CAPACITY 0.5 MIN. JAW CAPACITY - FRACTIONAL 5.625 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION...
DEEP THROAT TYPE 1/8 INCH MIN. JAW CAPACITY 3 7/16 INCH MAX. JAW CAPACITY 0.125 MIN. JAW CAPACITY - FRACTIONAL 3.4375 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION...
DEEP THROAT TYPE 10 3/8 INCH MAX. JAW CAPACITY 10.375 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION 1 3/32 INCH X 14 3/8 INCH SCREW SIZE 4 5/16...
DEEP THROAT TYPE 10 INCH MAX. JAW CAPACITY 3/4 INCH SCREW SIZE 6 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED MINIMUM LOAD CAPACITY 8000 LB
DEEP THROAT TYPE 10 INCH MAX. JAW CAPACITY 3/4 INCH SCREW SIZE 6 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW TYPE BLACK THREADED WITH T-HANDLE MINIMUM LOAD CAPACITY 8000 LB
DEEP THROAT TYPE 12 3/8 INCH MAX. JAW CAPACITY 12.375 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION 1 3/32 INCH X 16 7/16 INCH SCREW SIZE 4 1/4...
DEEP THROAT TYPE 12 INCH MAX. JAW CAPACITY 7/8 INCH SCREW SIZE 6 1/2 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED MINIMUM LOAD CAPACITY 9500 LB
DEEP THROAT TYPE 12 INCH MAX. JAW CAPACITY 7/8 INCH SCREW SIZE 6 1/2 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW TYPE BLACK THREADED WITH T-HANDLE MINIMUM LOAD CAPACITY 9500 LB...
DEEP THROAT TYPE 17/32 INCH MIN. JAW CAPACITY 4 21/32 INCH MAX. JAW CAPACITY 0.53125 MIN. JAW CAPACITY - FRACTIONAL 4.65625 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION...
DEEP THROAT TYPE 2 11/32 INCH MAX. JAW CAPACITY 2.34375 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION 23/32 INCH X 4 1/8 INCH SCREW SIZE 1 7/8 INCH...
DEEP THROAT TYPE 2 INCH MAX. JAW CAPACITY 1/2 INCH SCREW SIZE 2 11/32 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED MINIMUM LOAD CAPACITY 3500 LB
DEEP THROAT TYPE 2 INCH MAX. JAW CAPACITY 1/2 INCH SCREW SIZE 2 11/32 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW TYPE BLACK THREADED WITH T-HANDLE MINIMUM LOAD CAPACITY 3500 LB...
DEEP THROAT TYPE 3 7/16 INCH MAX. JAW CAPACITY 3.4375 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION 27/32 INCH X 5 3/4 INCH SCREW SIZE 2 1/2 INCH...
DEEP THROAT TYPE 3 INCH MAX. JAW CAPACITY 1/2 INCH SCREW SIZE 2 3/4 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED MINIMUM LOAD CAPACITY 3500 LB
DEEP THROAT TYPE 3 INCH MAX. JAW CAPACITY 1/2 INCH SCREW SIZE 2 3/4 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW TYPE BLACK THREADED WITH T-HANDLE MINIMUM LOAD CAPACITY 3500 LB...
DEEP THROAT TYPE 4 21/32 INCH MAX. JAW CAPACITY 4.65625 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION 27/32 INCH X 7 1/4 INCH SCREW SIZE 2 7/8 INCH...
DEEP THROAT TYPE 4 INCH MAX. JAW CAPACITY 3/4 INCH SCREW SIZE 3 3/16 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED MINIMUM LOAD CAPACITY 6500 LB
DEEP THROAT TYPE 4 INCH MAX. JAW CAPACITY 3/4 INCH SCREW SIZE 3 3/16 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW TYPE BLACK THREADED WITH T-HANDLE MINIMUM LOAD CAPACITY 6500 LB...
DEEP THROAT TYPE 4 INCH MIN. JAW CAPACITY 8 1/2 INCH MAX. JAW CAPACITY 8.5 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION 1 3/32 INCH X 7 1/8...
DEEP THROAT TYPE 5 3/8 INCH MIN. JAW CAPACITY 10 3/8 INCH MAX. JAW CAPACITY 5.375 MIN. JAW CAPACITY - FRACTIONAL 10.375 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY...
DEEP THROAT TYPE 5 5/8 INCH MAX. JAW CAPACITY 5.625 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION 27/32 INCH X 8 7/8 INCH SCREW SIZE 3 1/8 INCH...
DEEP THROAT TYPE 6 1/2 INCH MAX. JAW CAPACITY 6.5 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION 1 3/32 INCH X 10 INCH SCREW SIZE 3 1/2 INCH...
DEEP THROAT TYPE 6 INCH MAX. JAW CAPACITY 3/4 INCH SCREW SIZE 4 1/8 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED MINIMUM LOAD CAPACITY 6900 LB
DEEP THROAT TYPE 6 INCH MAX. JAW CAPACITY 3/4 INCH SCREW SIZE 4 1/8 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW TYPE BLACK THREADED WITH T-HANDLE MINIMUM LOAD CAPACITY 6900 LB...
DEEP THROAT TYPE 7 1/4 INCH MIN. JAW CAPACITY 12 3/8 INCH MAX. JAW CAPACITY 7.25 MIN. JAW CAPACITY - FRACTIONAL 12.375 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY...
DEEP THROAT TYPE 8 1/2 INCH MAX. JAW CAPACITY 8.5 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION 1 3/32 INCH X 11 5/8 INCH SCREW SIZE 3 11/16...
DEEP THROAT TYPE 8 INCH MAX. JAW CAPACITY 3/4 INCH SCREW SIZE 5 3/16 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED MINIMUM LOAD CAPACITY 6900 LB
DEEP THROAT TYPE 8 INCH MAX. JAW CAPACITY 3/4 INCH SCREW SIZE 5 3/16 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW TYPE BLACK THREADED WITH T-HANDLE MINIMUM LOAD CAPACITY 6900 LB...
DEEP THROAT TYPE POWDER COATED FINISH 10 INCH MAX. JAW CAPACITY 8000 LB LOAD CAPACITY 7/8 INCH SCREW SIZE 6 INCH THROAT DEPTH 8000 LOAD CAPACITY IN LB WILLIAMS[R] BRAND...
DEEP THROAT TYPE POWDER COATED FINISH 12 INCH MAX. JAW CAPACITY 9500 LB LOAD CAPACITY 7/8 INCH SCREW SIZE 6 1/2 INCH THROAT DEPTH 9500 LOAD CAPACITY IN LB WILLIAMS[R]...
DEEP THROAT TYPE POWDER COATED FINISH 2 INCH MAX. JAW CAPACITY 3500 LB LOAD CAPACITY 9/16 INCH SCREW SIZE 2 1/4 INCH THROAT DEPTH 3500 LOAD CAPACITY IN LB WILLIAMS[R]...
DEEP THROAT TYPE POWDER COATED FINISH 3 INCH MAX. JAW CAPACITY 3500 LB LOAD CAPACITY 9/16 INCH SCREW SIZE 2 7/16 INCH THROAT DEPTH 3500 LOAD CAPACITY IN LB WILLIAMS[R]...
DEEP THROAT TYPE POWDER COATED FINISH 4 INCH MAX. JAW CAPACITY 6500 LB LOAD CAPACITY 11/16 INCH SCREW SIZE 3 1/4 INCH THROAT DEPTH 6500 LOAD CAPACITY IN LB WILLIAMS[R]...
DEEP THROAT TYPE POWDER COATED FINISH 6 INCH MAX. JAW CAPACITY 6900 LB LOAD CAPACITY 3/4 INCH SCREW SIZE 4 1/16 INCH THROAT DEPTH 6900 LOAD CAPACITY IN LB WILLIAMS[R]...
DEEP THROAT TYPE POWDER COATED FINISH 8 INCH MAX. JAW CAPACITY 6900 LB LOAD CAPACITY 3/4 INCH SCREW SIZE 5 INCH THROAT DEPTH 6900 LOAD CAPACITY IN LB WILLIAMS[R] BRAND...
FIXED HEAD, SWIVEL SHOE TYPE 2 INCH SIZE 12 INCH L BAR SIZE BAHCO[R] BRAND CROSS SECTION TYPE F WITH SQUARE SHAPED PLASTIC GRIP, ZINC PLATED SCREW, PLASTIC COVERED BALL...
FIXED HEAD, SWIVEL SHOE TYPE 2 INCH SIZE 4 INCH L BAR SIZE BAHCO[R] BRAND CROSS SECTION TYPE F WITH SQUARE SHAPED PLASTIC GRIP, ZINC PLATED SCREW, PLASTIC COVERED BALL...
FIXED HEAD, SWIVEL SHOE TYPE 2 INCH SIZE 5 INCH L BAR SIZE BAHCO[R] BRAND CROSS SECTION TYPE F WITH SQUARE SHAPED PLASTIC GRIP, ZINC PLATED SCREW, PLASTIC COVERED BALL...
FIXED HEAD, SWIVEL SHOE TYPE 2 INCH SIZE 8 INCH L BAR SIZE BAHCO[R] BRAND CROSS SECTION TYPE F WITH SQUARE SHAPED PLASTIC GRIP, ZINC PLATED SCREW, PLASTIC COVERED BALL...
FIXED HEAD, SWIVEL SHOE TYPE 3 INCH SIZE 6 INCH L BAR SIZE BAHCO[R] BRAND CROSS SECTION TYPE F WITH SQUARE SHAPED PLASTIC GRIP, ZINC PLATED SCREW, PLASTIC COVERED BALL...
FIXED HEAD, SWIVEL SHOE TYPE 4 INCH SIZE 8 INCH L BAR SIZE BAHCO[R] BRAND CROSS SECTION TYPE F WITH SQUARE SHAPED PLASTIC GRIP, ZINC PLATED SCREW, PLASTIC COVERED BALL...
FIXED HEAD, SWIVEL SHOE TYPE 5 INCH SIZE 10 INCH L BAR SIZE BAHCO[R] BRAND CROSS SECTION TYPE F WITH SQUARE SHAPED PLASTIC GRIP, ZINC PLATED SCREW, PLASTIC COVERED BALL...
FIXED HEAD, SWIVEL SHOE TYPE 5 INCH SIZE 12 INCH L BAR SIZE BAHCO[R] BRAND CROSS SECTION TYPE F WITH SQUARE SHAPED PLASTIC GRIP, ZINC PLATED SCREW, PLASTIC COVERED BALL...
FIXED HEAD, SWIVEL SHOE TYPE 5 INCH SIZE 16 INCH L BAR SIZE BAHCO[R] BRAND CROSS SECTION TYPE F WITH SQUARE SHAPED PLASTIC GRIP, ZINC PLATED SCREW, PLASTIC COVERED BALL...
FIXED HEAD, SWIVEL SHOE TYPE 5 INCH SIZE 20 INCH L BAR SIZE BAHCO[R] BRAND CROSS SECTION TYPE F WITH SQUARE SHAPED PLASTIC GRIP, ZINC PLATED SCREW, PLASTIC COVERED BALL...
FIXED HEAD, SWIVEL SHOE TYPE 5 INCH SIZE 24 INCH L BAR SIZE BAHCO[R] BRAND CROSS SECTION TYPE F WITH SQUARE SHAPED PLASTIC GRIP, ZINC PLATED SCREW, PLASTIC COVERED BALL...
FIXED HEAD, SWIVEL SHOE TYPE 5 INCH SIZE 31 INCH L BAR SIZE BAHCO[R] BRAND CROSS SECTION TYPE F WITH SQUARE SHAPED PLASTIC GRIP, ZINC PLATED SCREW, PLASTIC COVERED BALL...
FIXED HEAD, SWIVEL SHOE TYPE 5 INCH SIZE 39 INCH L BAR SIZE BAHCO[R] BRAND CROSS SECTION TYPE F WITH SQUARE SHAPED PLASTIC GRIP, ZINC PLATED SCREW, PLASTIC COVERED BALL...
FIXED HEAD, SWIVEL SHOE TYPE 5 INCH SIZE 49 INCH L BAR SIZE BAHCO[R] BRAND CROSS SECTION TYPE F WITH SQUARE SHAPED PLASTIC GRIP, ZINC PLATED SCREW, PLASTIC COVERED BALL...
FIXED HEAD, SWIVEL SHOE TYPE 5 INCH SIZE 59 INCH L BAR SIZE BAHCO[R] BRAND CROSS SECTION TYPE F WITH SQUARE SHAPED PLASTIC GRIP, ZINC PLATED SCREW, PLASTIC COVERED BALL...
FIXED HEAD, SWIVEL SHOE TYPE 6 INCH SIZE 16 INCH L BAR SIZE BAHCO[R] BRAND CROSS SECTION TYPE F WITH SQUARE SHAPED PLASTIC GRIP, ZINC PLATED SCREW, PLASTIC COVERED BALL...
FIXED HEAD, SWIVEL SHOE TYPE 7 INCH SIZE 16 INCH L BAR SIZE BAHCO[R] BRAND CROSS SECTION TYPE F WITH SQUARE SHAPED PLASTIC GRIP, ZINC PLATED SCREW, PLASTIC COVERED BALL...
MOLDED GRIP TYPE 1 INCH MAX. JAW CAPACITY BAHCO[R] BRAND
MOLDED GRIP TYPE 2 INCH MAX. JAW CAPACITY BAHCO[R] BRAND