Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
SNAP-ON INDUSTRIAL BRANDS
31001 -- RATCHET WRENCH
Snap-on Industrial Brands
Ratchet Wrench
31001
Description
7 3/4 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 38
Snap-on Industrial Brands
Done
Datasheet
Description
7 3/4 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 38
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Snap-on Industrial Brands
Kenosha, WI, USA
Ratchet Wrench
31001
Ratchet Wrench
31001
7 3/4 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 38
7 3/4 INCH OVERALL LENGTH
3/8 INCH DRIVE SIZE
0.375 DRIVE SIZE - FRACTIONAL
WILLIAMS[R] BRAND
NUMBER OF TEETH 38
Supplier's Site
Datasheet
Technical Specifications
Snap-on Industrial Brands
Product Category
Wrenches
Product Number
31001
Product Name
Ratchet Wrench
Type
Specialty/Other; Ratchet Wrench
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Ten(10) sizes of hexagonal wrenches( Cap Size Size M1.4 &M1.6, M2, M2.5, M3, M4, M5, M6, M8, M10, M12 & M14
MD0911MQBHEXSET
Specs
Type
Key
View Details
Takachi Electronics Enclosure Co., Ltd.
Open End Interchangeable Head
TWE Series
Specs
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details
Copper Mountain Technologies
CMT TW-S SMA Type Torque Wrench (8 in.lbs)
Specs
Type
Torque
Drive Size
0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length
6.44 inch (164 mm)
View Details
Jergens, Inc.
Plunger Wrenches
27501
View Details