"Retroreflective, Polarized Optical Sensor 78.740"" (2m) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, POLARIZED, 2000 MM SENSING DISTANCE, 10/30 VDC, 150 MA, NPN/PNP, 2 M CABLE LENGTH, RED LED, LIGHT/DARK OPERATE, DISCRETE, THERMOPLASTIC, (25776). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM312LVAG
SENSOR, PHOTO, RETRO-REFLECTIVE, 2M, NPN/PNP; Sensor Output:NPN / PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM312LVAG-ND | 10421 | 17H0918 |
| Product Name | Photoelectric, Industrial | Photoelectric | Sensor, Photo, Retro-Reflective, 2M, Npn/pnp; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | ||
| Optical Technology Type | Polarized Retroreflective | ||
| Beam Type | Visible |