"Convergent Optical Sensor 0.630"" (16mm) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, MINI-BEAM, VISIBLE RED, 650NM CO, NVERGENT, FOCAL POINT 16MM, INPUT 10-30VDC, OUTPUT BIPOLAR 1 NPN, 1PNP, 2M 6.5 FT CABLE, 25621. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM312CV
PHOTOELECTRIC SENSOR, 16MM, NPN/PNP; Sensor Output:NPN / PNP; Sensing Range Max:16mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Sensing Mode:Convergent RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM312CV-ND | 14068 | 21H9764 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 16Mm, Npn/pnp; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |