"Retroreflective, NonPolarized Optical Sensor 196.850"" (5m) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, MINI-BEAM: RETRO, RANGE: 5 METER, INPUT: 10-30 VDC, OUTPUT: BIPOLAR, 1 NPN, 1 PNP, 6 INCH PIGTAIL QD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM312LVQDP
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM312LVQDP-ND | 21H9953 | 10434 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |