MINI-BEAM: INFRARED 880 NM GLASS
SENSOR, MINI-BEAM / INFRARED, 880 NM, GLASSFIBER OPTIC, RANGE / DEPENDS ON FIBER, INPUT: 24-240 VAC, OUTPUT / SPST SOLID-STATE / 2-WIRE, 2 M / 6.5 FT CABLE, 25966. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM2A312F
SENSOR, OPTICAL, SCR; Sensor Output:SCR; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Mini-Beam- AC-Voltage Series; Sensing Mode:Glass Fiber; Sensor Terminals:Cable RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Fiber Optic Proximity Sensors | Proximity Sensors |
| Product Number | 2170-SM2A312F-ND | 13915 | 21H9540 |
| Product Name | Photoelectric, Industrial | Photoelectric | Sensor, Optical, Scr; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |