"Diffuse Optical Sensor 5.118"" (130mm) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:130mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Contact Current Max:150mA; Output Current Max:150mA RoHS Compliant: Yes
(26264), PHOTOELECTRIC SENSOR, MINI-BEAM SERIES, WIDE ANGLE DIFFUSE, INFRARED LED, 130 MM RANGE, 10-30 VDC INPUT, PNP/NPN, LIGHT/DARK OPERATE, 4-WIRE, 2 METER CABLE LENGTH, IP67. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM312W
SENSOR, PHOTOELECTRIC, MINI-BEAM DIVERGENT DIFFUSE
| DigiKey | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM312W-ND | 21H9954 | 10441 | 70167342 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric | SENSOR, PHOTOELECTRIC, MINI-BEAM DIVERGENT DIFFUSE |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |