Through-Beam Optical Sensor 98.43' (30m) NPN/PNP - Dark-ON/Light-ON
PHOTOELECTRIC,MINI-B
BANNER ENGINEERING Sensors & Switches SM31RLQD
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:30m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Mini-Beam-DC-V
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM31RLQD-ND | 10504 | 21H9731 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 1181 inch (30001 mm) | 1181 inch (30000 mm) | |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | ||
| Optical Technology Type | Through Beam |