"Diffuse Optical Sensor 14.961"" (380mm) NPN/PNP - Dark-ON/Light-ON"
SENSOR, MINI-BEAM DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT 1 NPN, DB9 9-PIN, 6FT CABLE, (68020). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM312DQDP-68020
SENSOR, PHOTO, 380MM, BIPOLAR NPN/PNP; Sensor Output:NPN / PNP; Sensing Range Max:380mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:150mA; Product Range:SM312 Series RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-SM312DQDP-68020-ND | 21589519 | 83R7951 |
| Product Name | Photoelectric, Industrial | Photoelectric | Sensor, Photo, 380Mm, Bipolar Npn/pnp; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |