"Retroreflective, NonPolarized Optical Sensor 196.850"" (5m) NPN/PNP - Dark-ON/Light-ON"
CABLE, 26200, MINI-BEAM, HIGH SPEED RETRO, INPUT: 10-30 V DC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, MHS RESPONSE TIME = 0.3 MILLISECOND, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 0M to 5M, NPN/PNP; Sensor Output:NPN / PNP; Sensing Range Max:5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Supply Voltage Max:30VDC RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-SM312LVMHS-ND | 398545 | 21H9945 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 0M To 5M, Npn/pnp; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |