"Retroreflective, NonPolarized Optical Sensor 196.850"" (5m) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, RETRO-REFLECTIVE, NON-POLARIZED, SHORT RANGE, 5000MM SENSING RANGE, 10-30VDC, W/ M18 MOUNT, (50939). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM312LVQD-50939
PHOTOELECTRIC SENSORS; Sensor Output:-; Sensing Range Max:5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Sensor Input:Optical RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM312LVQD-50939-ND | 6148528 | 21H9952 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensors; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |