"Through-Beam Optical Sensor 118.110"" (3m) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:3m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Mini-Beam-DC-V
RECEIVER, MINI-BEAM, RANGE 3 M, INPUT 10-30 VDC, OUTPUT: BIPOLAR 1 NPN / 1 PNP, 2 METER CABLE, (25622). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM31R
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-SM31R-ND | 02H7604 | 10493 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | ||
| Optical Technology Type | Through Beam | ||
| Beam Type | Infrared |