Banner Engineering Corp. Midsize Photoelectric Sensor SM30 Series

Description
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Offers choice of 30 mm plastic or stainless-steel threaded barrel, depending on application Available in standard, high-power or intrinsically safe opposed sensing modes Available in models for ac or dc supply voltages (standard and high-power SM30 Series) Certified as intrinsically safe for use in hazardous atmospheres (SMI30 Series) Uses positive sealing to eliminate even capillary leakage; lens is quad-ring sealed Exceeds IEC IP67 (NEMA 6P) ratings; ideal in equipment washdown environments Includes advanced diagnostics to warn of marginal sensing conditions or output overload (dc models) Offers three modulation frequencies to minimize optical crosstalk from adjacent sensor pairs (high-power and instrinsically safe models)
Datasheet
Description
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Offers choice of 30 mm plastic or stainless-steel threaded barrel, depending on application Available in standard, high-power or intrinsically safe opposed sensing modes Available in models for ac or dc supply voltages (standard and high-power SM30 Series) Certified as intrinsically safe for use in hazardous atmospheres (SMI30 Series) Uses positive sealing to eliminate even capillary leakage; lens is quad-ring sealed Exceeds IEC IP67 (NEMA 6P) ratings; ideal in equipment washdown environments Includes advanced diagnostics to warn of marginal sensing conditions or output overload (dc models) Offers three modulation frequencies to minimize optical crosstalk from adjacent sensor pairs (high-power and instrinsically safe models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Midsize Photoelectric Sensor - SM30 Series - Banner Engineering Corp.
Minneapolis, MN, USA
Midsize Photoelectric Sensor
SM30 Series
Midsize Photoelectric Sensor SM30 Series
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Offers choice of 30 mm plastic or stainless-steel threaded barrel, depending on application Available in standard, high-power or intrinsically safe opposed sensing modes Available in models for ac or dc supply voltages (standard and high-power SM30 Series) Certified as intrinsically safe for use in hazardous atmospheres (SMI30 Series) Uses positive sealing to eliminate even capillary leakage; lens is quad-ring sealed Exceeds IEC IP67 (NEMA 6P) ratings; ideal in equipment washdown environments Includes advanced diagnostics to warn of marginal sensing conditions or output overload (dc models) Offers three modulation frequencies to minimize optical crosstalk from adjacent sensor pairs (high-power and instrinsically safe models)

Overview


  • Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments
  • Offers choice of 30 mm plastic or stainless-steel threaded barrel, depending on application
  • Available in standard, high-power or intrinsically safe opposed sensing modes
  • Available in models for ac or dc supply voltages (standard and high-power SM30 Series)
  • Certified as intrinsically safe for use in hazardous atmospheres (SMI30 Series)
  • Uses positive sealing to eliminate even capillary leakage; lens is quad-ring sealed
  • Exceeds IEC IP67 (NEMA 6P) ratings; ideal in equipment washdown environments
  • Includes advanced diagnostics to warn of marginal sensing conditions or output overload (dc models)
  • Offers three modulation frequencies to minimize optical crosstalk from adjacent sensor pairs (high-power and instrinsically safe models)
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number SM30 Series
Product Name Midsize Photoelectric Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 5906 inch (150000 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Beam Type Infrared
Unlock Full Specs
to access all available technical data