MINI-BEAM: RECEIVER; RANGE: 30 M
PHOTOELECTRIC SENSOR, RECEIVER, 30 M RANGE, 24-240V AC, OUTPUT: SPST SOLID-STATE 2-WIRE, 2 M (6.5 FT) CABLE, FOR EMITTER SEE PART # SMA31EL, (26061). FREE 2 YEAR RADWELL WARRANTY
Sensor, Photoelectric, Minibeam, Range:30M: Input 24-240VAC
PHOTOELECTRIC SENSOR; Sensor Output:SCR; Sensing Range Max:30m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Mini-Beam- AC-Voltage Series; Sensor Input:Laser RoHS Compliant: Yes
| DigiKey | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM2A31RL-ND | 13965 | 70167397 | 21H9495 |
| Product Name | Photoelectric, Industrial | Photoelectric | Sensor, Photoelectric, Minibeam, Range:30M: Input 24-240VAC | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 1181 inch (30001 mm) | 1181 inch (30000 mm) | 1181 inch (30000 mm) |