Banner Engineering Corp. Photoelectric SLE30B6VYQ

Description
TEACH MODE SLOT SENSOR, 30 MM WIDTH, 10-30V DC INPUT, 1 NPN / 1 PNP BIPOLAR OUTPUT, QUICK-DISCONNECT CONNECTOR, SLE30 EXPERT SERIES, (55477). FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TEACH MODE SLOT SENSOR, 30 MM WIDTH, 10-30V DC INPUT, 1 NPN / 1 PNP BIPOLAR OUTPUT, QUICK-DISCONNECT CONNECTOR, SLE30 EXPERT SERIES, (55477). FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 13862 - Radwell International
Willingboro, NJ, United States
Photoelectric
13862
Photoelectric 13862
TEACH MODE SLOT SENSOR, 30 MM WIDTH, 10-30V DC INPUT, 1 NPN / 1 PNP BIPOLAR OUTPUT, QUICK-DISCONNECT CONNECTOR, SLE30 EXPERT SERIES, (55477). FREE 2 YEAR RADWELL WARRANTY

TEACH MODE SLOT SENSOR, 30 MM WIDTH, 10-30V DC INPUT, 1 NPN / 1 PNP BIPOLAR OUTPUT, QUICK-DISCONNECT CONNECTOR, SLE30 EXPERT SERIES, (55477). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
U Shaped Slot Sensor; Sensor Output Banner Engineering - 21H8337 - Newark, An Avnet Company
Chicago, IL, United States
U Shaped Slot Sensor; Sensor Output Banner Engineering
21H8337
U Shaped Slot Sensor; Sensor Output Banner Engineering 21H8337
U SHAPED SLOT SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SLE30 Series RoHS Compliant: Yes

U SHAPED SLOT SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SLE30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 13862 21H8337
Product Name Photoelectric U Shaped Slot Sensor; Sensor Output Banner Engineering
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
NAMUR Inductive Proximity Sensor - S3244 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric, Industrial - Z5356-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 167 F (-20 to 75 C)
View Details