Reflective Optical Sensor 492.13' (150m) NPN/PNP - Dark-ON/Light-ON
BANNER ENGINEERING Sensors & Switches SM30PRLQD
SENSOR, PHOTO, 200M, NPN/PNP; Sensor Output:NPN / PNP; Sensing Range Max:200m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:SM30 Series RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-SM30PRLQD-ND | 21H9634 | |
| Product Name | Photoelectric, Industrial | Photoelectric | Sensor, Photo, 200M, Npn/pnp; Sensor Output Banner Engineering |
| Operation Distance | 5906 inch (150001 mm) | 7874 inch (200000 mm) |